3105 Switches & Relays by C&K Components

3105

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0300

Distributor Stock
Logo for RS
RS
from US$177.20
39
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.11
4,450
in stock
Buy Now
Logo for Toby Electronics
Toby Electronics
from US$0.0300
2,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.53
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.16
-
Buy Now
Logo for Sager
Sager
from US$0.07
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

3105 |C&k Components 3105 | Newark Electronics


3105 Semiconductors - Tools by Adafruit Industries

MINI ILLUMINATED MOMENTARY PUSHBUTTON - BLUE POWER SYMBOL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

3105 Fasteners & Fixings by Keystone Electronics

SHOULDERING WASHER, M4, 4.3MM, 8.7MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Internal Diameter 4.3mm
External Diameter 8.7mm
Fastener Material Nylon (Polyamide)
Thread Size - Metric M4
Inner Diameter 4.3mm
Material Nylon
Outer Diameter 8.7mm
RoHS Compliant Yes

Alternative Descriptions

Washer, Shoulder, Nylon 6/6, 0.344 in. O.D. | Carlton-Bates
Screws & Fasteners BUSHWG #8 X .250 | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3105?

Additional datasheets, footprints and schematics for 3105 are listed on our Part Details page. You can also find images and similar parts to 3105 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3105 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3105 fall under?

The 3105 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to 3105 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3105 you can contact the distributor directly for product support, shipping queries etc.

Is the 3105 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3105 have stock available?

Authorised distributors including RS Americas, Toby Electronics, RS, Newark Electronics and Carlton-Bates have stock available or on a lead time for 3105.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3105 often in real-time on the comparison pages.

What if I can't find stock of 3105?

You can fill out our help required form which you can use to request a quote for 3105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay