Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
RS
from US$129.13
|
19
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
50
in stock
|
Buy Now | |
Avnet America
from US$996.75
|
-
|
Buy Now | |
RS Americas
from US$19.95
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Welectron
from US$16.98
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mini Analog Joystick - 10K Potentiometers | Adafruit Industries 3102 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Multiple Outlet Box 2-Sided 6 Circuit Breakers F4 (1-inch) Cord Grip Body Will Fit 6 Duplex Receptacles | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 2.9mm |
---|---|
External Diameter | 6mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M2.5 |
Material | Nylon |
Screw Size Accepted | #4 |
Thread Size - Imperial | 4 |
RoHS Compliant | Yes |
#4 Shoulder Washer 0.173 (4.40mm) Thick Nylon" | Future Electronics |
Fasteners, Nylon Washer | Newark Electronics |
Washer | Carlton-Bates |
Screws & Fasteners NYLON SHOULDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3102?
Additional datasheets, footprints and schematics for 3102 are listed on our Part Details page. You can also find images and similar parts to 3102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3102 you can contact the distributor directly for product support, shipping queries etc.
Is the 3102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3102 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS, Avnet America and RS Americas have stock available or on a lead time for 3102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3102 often in real-time on the comparison pages.
What if I can't find stock of 3102?
You can fill out our help required form which you can use to request a quote for 3102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.