Status: | Unknown |
---|---|
Series: | MT |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
1,610
in stock
|
Buy Now | |
Sager
from US$2.48
|
2,636
in stock
|
Buy Now | |
Newark Electronics
from US$3.86
|
2,577
in stock
|
Buy Now | |
Conrad
from US$2.19
|
2,491
in stock
|
Buy Now | |
RS Americas
from US$2.66
|
1,977
in stock
|
Buy Now | |
element14
from US$2.69
|
1,960
in stock
|
Buy Now | |
Farnell
from US$1.15
|
1,960
in stock
|
Buy Now | |
Distrelec
from US$2.58
|
231
in stock
|
Buy Now | |
Carlton-Bates
from US$3.43
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Wire Connection Method | Screw |
Rated Current | 15A |
Rated Voltage | 300V |
No. of Levels | 1 |
Product Range | MT |
SVHC | Lead (15-Jan-2019) |
Colour | Grey |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Width | 4.2mm |
Flexible Wire Area Size Max | 1.5mm² |
Pitch Spacing | 4.2mm |
Voltage Rating VAC | 400V |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 0.14mm² |
Working Voltage | 400V |
DIN Rail Terminal Blocks 4.2mm MINI BLOCK MT 1.5 GRAY 4.2mm | Sager |
Terminal Block, Din, 2 Position, 26-16Awg | Newark Electronics |
With their compact design, MT 1.5 micro-terminals meet the growing demand for ever-smaller switching units. Voltage branching is one of the main functions of series terminals. MT 1.5, MT 1.5 Quattro and MTTB 1.5 two-level terminals can perform this function in places where space is very limited. All micro-terminals are bridgable at the centre. | Conrad |
Feed-Through Terminal Block 15A 300V Screw Connection 26-16 AWG W 4.22mm Gray | Phoenix Contact 3100305 | RS Americas |
TERMINAL BLOCK, DIN RAIL, 2POS | element14 |
MT1.5 standard terminal,1.5sq.mm | RS |
Phoenix Contact Terminal Block, Screw, 2 Poles, 400V, 17.5A, 0.14 ... 1.5mm², Grey | Distrelec |
Standard Feed-Thru Terminal Block 17.5A 400V - MT15 | Carlton-Bates |
MT 1,5 | Boersig |
Where can I find additional details, specifications and documents for a 3100305?
Additional datasheets, footprints and schematics for 3100305 are listed on our Part Details page. You can also find images and similar parts to 3100305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3100305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3100305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3100305 fall under?
The 3100305 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3100305 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3100305 you can contact the distributor directly for product support, shipping queries etc.
Is the 3100305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3100305 have stock available?
Authorised distributors including Sager, Newark Electronics, Conrad, RS Americas and element14 have stock available or on a lead time for 3100305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3100305 often in real-time on the comparison pages.
What if I can't find stock of 3100305?
You can fill out our help required form which you can use to request a quote for 3100305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.