Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulator Body Material | Nylon (Polyamide) Glass Filled |
---|---|
Thermal Conductivity | - |
Breakdown Voltage Vbr | - |
Thickness | - |
Volume Resistivity | - |
Thermal Impedance | - |
Dielectric Strength | - |
Product Range | - |
External Depth | 3.8mm |
External Diameter | 6.05mm |
Fixing Hole Diameter | 3.08mm |
Material | Glass-Filled Nylon 66 in Black colour |
Mounting Hole Dia | 3.08mm |
Operating Temperature Max | 110°C |
Overall Width | 6.05mm |
Packages Cooled | TO-220 |
Type | Bush |
Bush, To-220, Pk10 | Newark Electronics |
Where can I find additional details, specifications and documents for a 31-35-25GFN?
Additional datasheets, footprints and schematics for 31-35-25GFN are listed on our Part Details page. You can also find images and similar parts to 31-35-25GFN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-35-25GFN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-35-25GFN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-35-25GFN fall under?
The 31-35-25GFN is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to 31-35-25GFN when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-35-25GFN you can contact the distributor directly for product support, shipping queries etc.
Is the 31-35-25GFN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-35-25GFN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 31-35-25GFN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-35-25GFN often in real-time on the comparison pages.
What if I can't find stock of 31-35-25GFN?
You can fill out our help required form which you can use to request a quote for 31-35-25GFN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.