Status: | Unknown |
---|---|
Series: | B Series |
RoHS: | Unknown |
Prices starting from US$28.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.90
|
No stock
|
Buy Now | |
TE Store
from US$95.66
|
323
in stock
|
Buy Now | |
Newark Electronics
from US$48.00
|
9
in stock
|
Buy Now | |
element14
from US$48.58
|
9
in stock
|
Buy Now | |
Farnell
from US$46.19
|
9
in stock
|
Buy Now | |
RS Americas
from US$42.84
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$49.87
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$49.87
|
1
in stock
|
Buy Now | |
Avnet America
from US$69.95
|
-
|
Buy Now |
Current Rating | 30A |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Filter Terminals | Screw |
Inductance Min | 690µH |
Capacitance | 12000pF |
Leakage Current Max | 700µA |
Product Range | B Series |
SVHC | No SVHC (27-Jun-2018) |
30VB6=F7355 S0 Current Rating: 30 A Input Termination Type: Stud Output Termination Type: Stud Leakage Current (Max) (120VAC, 60Hz): .4 mA Leakage Current (Max) (250VAC, 50Hz): .7 mA Single Phase Filters & Corcom B Series | 30 A Stud .4 mA | Part Number: 30VB6 | Internal Number: 1-6609021-4 | TE Connectivity | TE Store |
Power Line Filter, Emi/Rfi, 30A, 700Ua | Newark Electronics |
POWER LINE FILTER, EMI/RFI, 30A, 700UA | element14 |
Filter, RFI,30 A,2250 VDC (Line-to-Ground),1450 VDC (Line-to-Line),B Series, | TE Connectivity 30VB6 | RS Americas |
1-6609021-4 30VB6=F7355 S0 | Heilind Electronics |
ER - Filter, RFI | RS |
Power Line Filter 50Hz/60Hz 30A 250VAC Threaded Stud Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 30VB6?
Additional datasheets, footprints and schematics for 30VB6 are listed on our Part Details page. You can also find images and similar parts to 30VB6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30VB6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30VB6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30VB6 fall under?
The 30VB6 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 30VB6 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30VB6 you can contact the distributor directly for product support, shipping queries etc.
Is the 30VB6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30VB6 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 30VB6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30VB6 often in real-time on the comparison pages.
What if I can't find stock of 30VB6?
You can fill out our help required form which you can use to request a quote for 30VB6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.