Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Prices starting from US$24.64
Current Rating | 30A |
---|---|
Voltage Rating | 250V |
Filter Type | EMI RFI |
Filter Terminals | Screw |
Inductance Min | 900µH |
Capacitance | 1.001µF |
Leakage Current Max | 360µA |
Product Range | SB Series |
SVHC | No SVHC (27-Jun-2018) |
30ESB6=F8329 Current Rating: 30 A Input Termination Type: Stud Output Termination Type: Stud Leakage Current (Max) (120VAC, 60Hz): .22 mA Leakage Current (Max) (250VAC, 50Hz): .36 mA Single Phase Filters & Corcom Sb Series | 30 A Stud .22 mA | Part Number: 30ESB6 | Internal Number: 2-1609034-1 | TE Connectivity | TE Store |
30Esb6=F8329 |Corcom Te Connectivity 30ESB6 | Newark Electronics |
Power Line Filter 50Hz/60Hz 30A 250VAC/250VDC Quick Connect Screw Mount | Avnet America |
Corcom Filter High Performance 30A Low Leakage Threaded BOLT 250 VAC | TE Connectivity 30ESB6 | RS Americas |
Where can I find additional details, specifications and documents for a 30ESB6?
Additional datasheets, footprints and schematics for 30ESB6 are listed on our Part Details page. You can also find images and similar parts to 30ESB6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30ESB6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30ESB6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30ESB6 fall under?
The 30ESB6 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 30ESB6 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30ESB6 you can contact the distributor directly for product support, shipping queries etc.
Is the 30ESB6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30ESB6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 30ESB6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30ESB6 often in real-time on the comparison pages.
What if I can't find stock of 30ESB6?
You can fill out our help required form which you can use to request a quote for 30ESB6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.