Status: | Active |
---|---|
Series: | 30A02CH |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,842
in stock
|
Buy Now | |
element14
from US$0.09
|
1,842
in stock
|
Buy Now | |
Farnell
from US$0.09
|
1,842
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,300
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Large current capacitance |
Small ON-resistance (Ron) |
Low collector-to-emitter saturation voltage (resistance) RCE (sat) typ=580mΩ [IC=0.7A, IB=35mA] |
Applications |
---|
Low-frequency Amplifier, high-speed switching, small motor drive |
Description | 30A02CH |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.22 |
IC Cont. (A) | 0.7 |
VCEO Min (V) | 30 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | - |
hFE Min | 200 |
hFE Max | 500 |
fT Min (MHz) | - |
PTM Max (W) | 0.7 |
Package Type | CPH-3 |
Transistor PNP 30V 0.7A 520MHz Amp CPH3 | RS |
Transistor, Pnp, -30V, -0.7A, Sot-23 | Newark Electronics |
TRANSISTOR, PNP, -30V, -0.7A, SOT-23 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
30A02CH Series 30 V 700 mA 700 mW Surface Mount PNP Bipolar Transistor - CPH-3 | Future Electronics |
Trans GP BJT PNP 30V 0.7A 3-Pin CPH T/R | Avnet America |
ON Semi 30A02CH-TL-E PNP Bipolar Transistor, 0.7 A, 30 V, 3-Pin CPH | ON Semiconductor 30A02CH-TL-E | RS Americas |
Where can I find additional details, specifications and documents for a 30A02CH-TL-E?
Additional datasheets, footprints and schematics for 30A02CH-TL-E are listed on our Part Details page. You can also find images and similar parts to 30A02CH-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30A02CH-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30A02CH-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30A02CH-TL-E fall under?
The 30A02CH-TL-E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 30A02CH-TL-E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30A02CH-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the 30A02CH-TL-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 30A02CH-TL-E have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 30A02CH-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30A02CH-TL-E often in real-time on the comparison pages.
What if I can't find stock of 30A02CH-TL-E?
You can fill out our help required form which you can use to request a quote for 30A02CH-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.