Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Adafruit 3060 ATWINC1500 WiFi Breakout for Arduino with uFL (Firmware 19.4.4) | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 6.7mm |
---|---|
External Diameter | 13mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Thread Size - Metric | M6 |
External Depth | 12.7mm |
Hole Diameter | 0.26" |
Inner Diameter | 0.312" |
Thickness | 0.62" |
RoHS Compliant | Yes |
Washer | Carlton-Bates |
Screws & Fasteners .500 NYL shldr wshr .250-20 screw | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gfi Coverplate - No Flip Lid Ylw |Molex 3060 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3060?
Additional datasheets, footprints and schematics for 3060 are listed on our Part Details page. You can also find images and similar parts to 3060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3060 fall under?
The 3060 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 3060 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3060 you can contact the distributor directly for product support, shipping queries etc.
Is the 3060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3060 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Avnet America and Carlton-Bates have stock available or on a lead time for 3060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3060 often in real-time on the comparison pages.
What if I can't find stock of 3060?
You can fill out our help required form which you can use to request a quote for 3060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.