Status: | Unknown |
---|---|
Series: | ErgoN Series |
RoHS: | Unknown |
Product Range | ErgoN Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Crimp |
Current Rating | 8A |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 0.34mm² |
CONTACT, SOCKET, 8A, 0.34-1.5MM2, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 30521?
Additional datasheets, footprints and schematics for 30521 are listed on our Part Details page. You can also find images and similar parts to 30521 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30521 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30521 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30521 fall under?
The 30521 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 30521 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30521 you can contact the distributor directly for product support, shipping queries etc.
Is the 30521 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30521 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 30521.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30521 often in real-time on the comparison pages.
What if I can't find stock of 30521?
You can fill out our help required form which you can use to request a quote for 30521 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.