Status: | Unknown |
---|---|
Series: | UT |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.21
|
466
in stock
|
Buy Now | |
RS Americas
from US$3.98
|
533
in stock
|
Buy Now | |
element14
from US$3.02
|
241
in stock
|
Buy Now | |
Farnell
from US$2.27
|
241
in stock
|
Buy Now | |
Distrelec
from US$3.53
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.68
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$4.53
|
-
|
Buy Now | |
Sager
from US$3.97
|
-
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 20A |
Rated Voltage | 400V |
No. of Levels | 1 |
Product Range | UT |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
Pitch Spacing | 5.2mm |
Knife Disconnect Terminal Block 20A 400V Screw Connection 26-12 AWG Gray | Phoenix Contact 3046362 | RS Americas |
Knife disconnect term block UT 2,5-MT | RS |
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG | element14 |
Phoenix Contact Feed-through terminal block, Screw, 2 Poles, 400V, 20A, 0.14 ... 4mm², Grey | Distrelec |
Splice terminal: rail | Transfer Multisort Elektronik |
Terminal Block, Ut2,5-Mt, Disconnect | Newark Electronics |
Fused Terminal Block 20A 400V - UT25-MT | Carlton-Bates |
DIN Rail Terminal Blocks UT 2.5-MT 26-12AWG 20A | Sager |
Where can I find additional details, specifications and documents for a 3046362?
Additional datasheets, footprints and schematics for 3046362 are listed on our Part Details page. You can also find images and similar parts to 3046362 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3046362 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3046362 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3046362 fall under?
The 3046362 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3046362 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3046362 you can contact the distributor directly for product support, shipping queries etc.
Is the 3046362 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3046362 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Distrelec have stock available or on a lead time for 3046362.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3046362 often in real-time on the comparison pages.
What if I can't find stock of 3046362?
You can fill out our help required form which you can use to request a quote for 3046362 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.