Status: | Unknown |
---|---|
Series: | UTTB |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.18
|
250
in stock
|
Buy Now | |
RS Americas
from US$6.61
|
468
in stock
|
Buy Now | |
Carlton-Bates
from US$8.53
|
309
in stock
|
Buy Now | |
element14
from US$6.54
|
56
in stock
|
Buy Now | |
Farnell
from US$5.78
|
56
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.63
|
38
in stock
|
Buy Now | |
Distrelec
from US$7.24
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$9.49
|
-
|
Buy Now | |
Sager
from US$7.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Positions | 4Ways |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | - |
Rated Voltage | - |
No. of Levels | 2 |
Product Range | UTTB |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
Pitch Spacing | 5.2mm |
Conn Term Blk DIN Rail Feed Thru Screw 26-12 AWG Green-Yellow 5.2 mm W UT Series | Phoenix Contact 3044665 | RS Americas |
Grounding Terminal Block - UTTB25-PE | Carlton-Bates |
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG | element14 |
Splice terminal: rail | Transfer Multisort Elektronik |
Phoenix Contact Terminal Block, Screw, 4 Poles, , 0.14 ... 4mm², Green / Yellow | Distrelec |
No. Of Positions:4Positions | Newark Electronics |
DIN Rail Terminal Blocks UTTB 2,5-PE DBL LEVEL 5.2MM | Sager |
UTTB 2,5-PE | Boersig |
Where can I find additional details, specifications and documents for a 3044665?
Additional datasheets, footprints and schematics for 3044665 are listed on our Part Details page. You can also find images and similar parts to 3044665 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3044665 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3044665 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3044665 fall under?
The 3044665 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3044665 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3044665 you can contact the distributor directly for product support, shipping queries etc.
Is the 3044665 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3044665 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, RS, element14 and Farnell have stock available or on a lead time for 3044665.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3044665 often in real-time on the comparison pages.
What if I can't find stock of 3044665?
You can fill out our help required form which you can use to request a quote for 3044665 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.