Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.10
|
300
in stock
|
Buy Now | |
RS Americas
from US$4.32
|
10,334
in stock
|
Buy Now | |
Sager
from US$3.63
|
2,232
in stock
|
Buy Now | |
Newark Electronics
from US$4.78
|
1,519
in stock
|
Buy Now | |
element14
from US$4.11
|
1,173
in stock
|
Buy Now | |
Farnell
from US$2.76
|
1,173
in stock
|
Buy Now | |
Conrad
from US$4.65
|
241
in stock
|
Buy Now | |
Distrelec
from US$3.65
|
71
in stock
|
Buy Now | |
Carlton-Bates
from US$5.02
|
-
|
Buy Now | |
TTI Europe
from US$3.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Wire Connection Method | Screw |
Rated Current | - |
Rated Voltage | - |
No. of Levels | 1 |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Approvals / Standards | EN 60079 IEC 60079 |
Colour | Yellow / Green |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Width | 6.2mm |
Pitch Spacing | 6.2mm |
Voltage Rating VAC | 400V |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.14mm² |
Ground Modular Terminal Block Screw Connection 26-10 AWG Green-Yellow UT Series | Phoenix Contact 3044128 | RS Americas |
DIN Rail Terminal Blocks UT 4-PE | Sager |
Terminal Block, Din, 4Mm | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG | element14 |
Din rail terminal block,UT4 PE,yel/grn | RS |
UT 4-PE | Conrad |
Phoenix Contact Terminal Block, Screw, 2 Poles, , 0.14 ... 6mm², Green / Yellow | Distrelec |
Grounding Terminal Block - UT4-PE | Carlton-Bates |
Where can I find additional details, specifications and documents for a 3044128?
Additional datasheets, footprints and schematics for 3044128 are listed on our Part Details page. You can also find images and similar parts to 3044128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3044128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3044128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3044128 fall under?
The 3044128 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3044128 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3044128 you can contact the distributor directly for product support, shipping queries etc.
Is the 3044128 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3044128 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3044128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3044128 often in real-time on the comparison pages.
What if I can't find stock of 3044128?
You can fill out our help required form which you can use to request a quote for 3044128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.