Status: | Unknown |
---|---|
Series: | UT |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
4,820
in stock
|
Buy Now | |
RS Americas
from US$1.00
|
68,002
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
11,315
in stock
|
Buy Now | |
element14
from US$0.98
|
8,416
in stock
|
Buy Now | |
Farnell
from US$0.76
|
8,416
in stock
|
Buy Now | |
Sager
from US$0.90
|
3,386
in stock
|
Buy Now | |
Conrad
from US$1.70
|
1,492
in stock
|
Buy Now | |
Carlton-Bates
from US$1.23
|
1,428
in stock
|
Buy Now | |
Distrelec
from US$0.97
|
834
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 24A |
Rated Voltage | 1kV |
No. of Levels | 1 |
Product Range | UT |
SVHC | Lead (15-Jan-2019) |
Colour | Grey |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Width | 5.2mm |
Pitch Spacing | 5.2mm |
Voltage Rating VAC | 1000V |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.14mm² |
Feed-Through Terminal Block 24A 1000V 26-12AWG Screw Connection UT Series | Phoenix Contact 3044076 | RS Americas |
Connector,terminal Block, Universal, 2 Position, 26 To 12Awg | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG | element14 |
Din rail terminal block,UT2.5,grey | RS |
DIN Rail Terminal Blocks UT 2.5 DIN/RAIL/TERM | Sager |
The screw terminal UT series is characterised by its compact design and excellent handling. Standard contour earth conductor terminals are designed with a snap-in base. The double bridge shaft allows individual chain bridging using plug jumpers. | Conrad |
Standard Feed-Thru Terminal Block 20A 600V - UT25 | Carlton-Bates |
Phoenix Contact Terminal Block, Screw, 2 Poles, 1kV, 24A, 0.14 ... 4mm², Grey | Distrelec |
UT 2,5 | TTI Europe |
Where can I find additional details, specifications and documents for a 3044076?
Additional datasheets, footprints and schematics for 3044076 are listed on our Part Details page. You can also find images and similar parts to 3044076 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3044076 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3044076 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3044076 fall under?
The 3044076 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3044076 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3044076 you can contact the distributor directly for product support, shipping queries etc.
Is the 3044076 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3044076 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 3044076.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3044076 often in real-time on the comparison pages.
What if I can't find stock of 3044076?
You can fill out our help required form which you can use to request a quote for 3044076 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.