Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Terminals | Connector |
---|---|
Operating Temperature Min | -55 C |
Operating Temperature Max | 120 C |
Speed Sensor Type | VRS General Purpose |
Inductance | 85mH |
RoHS Compliant | Yes |
Speed Sensors Power Output VRS 40kHz 64mm | Sager |
Sensor Speed Magnetic Cylindrical | RS |
Sensor, 5/8-18 UNF-2A, 70 V P-P (Min.), -55 to +120 C, 3040 Series | Honeywell 3040A | RS Americas |
Reluctance Speed Sensor, 0.19 in. Dia, Stainless Steel Housing, -55 to 120 deg C | Carlton-Bates |
Magnetic Speed Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 3040A?
Additional datasheets, footprints and schematics for 3040A are listed on our Part Details page. You can also find images and similar parts to 3040A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3040A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3040A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3040A fall under?
The 3040A is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to 3040A when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3040A you can contact the distributor directly for product support, shipping queries etc.
Is the 3040A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3040A have stock available?
Authorised distributors including Sager, RS, RS Americas, Carlton-Bates and Newark Electronics have stock available or on a lead time for 3040A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3040A often in real-time on the comparison pages.
What if I can't find stock of 3040A?
You can fill out our help required form which you can use to request a quote for 3040A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.