Status: | Unknown |
---|---|
Series: | 303/15 Series |
RoHS: | Unknown |
Legend | Blank (No Legend) |
---|---|
Legend Colour | - |
Marker Colour | Transparent White |
Marker Material | PVC (Polyvinylchloride) |
Marker Dimensions | - |
Cable Diameter Max | 8mm |
Cable Diameter Min | 5mm |
Product Range | 303/15 Series |
Accessory Type | Snap-On Cable Marker Character Holder Sleeve 15mm L |
For Use With | 3M Trasp Alpha/Numeric/Color Marker Characters Cables & Wires |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Colour | Black |
---|---|
For Use With | 8 to 16 Ohm Speakers |
Pad Type | L-Pad |
Power Rating | 10W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 303/15?
Additional datasheets, footprints and schematics for 303/15 are listed on our Part Details page. You can also find images and similar parts to 303/15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 303/15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 303/15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 303/15 fall under?
The 303/15 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 303/15 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 303/15 you can contact the distributor directly for product support, shipping queries etc.
Is the 303/15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 303/15 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for 303/15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 303/15 often in real-time on the comparison pages.
What if I can't find stock of 303/15?
You can fill out our help required form which you can use to request a quote for 303/15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.