Status: | Unknown |
---|---|
Series: | ST |
RoHS: | Unknown |
Prices starting from US$3.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.13
|
355
in stock
|
Buy Now | |
RS Americas
from US$5.28
|
543
in stock
|
Buy Now | |
element14
from US$5.60
|
308
in stock
|
Buy Now | |
Farnell
from US$3.02
|
308
in stock
|
Buy Now | |
Distrelec
from US$4.60
|
266
in stock
|
Buy Now | |
Conrad
from US$3.73
|
240
in stock
|
Buy Now | |
Sager
from US$5.27
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$7.66
|
21
in stock
|
Buy Now | |
Carlton-Bates
from US$7.30
|
20
in stock
|
Buy Now | |
TTI Europe
from US$3.40
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Tension Clamp |
Rated Current | - |
Rated Voltage | - |
No. of Levels | 1 |
Product Range | ST |
SVHC | No SVHC (15-Jan-2019) |
Approvals / Standards | EN 60079 EN 60241 |
Colour | Yellow / Green |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Depth | 36.5mm |
External Length / Height | 48.5mm |
External Width | 5.2mm |
Pitch Spacing | 5.2mm |
Voltage Rating VAC | 400V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.08mm² |
Conn Term Blk DIN Rail Ground Spring Cage 2 28-12 AWG 5.2 mm W Green-Yel | Phoenix Contact 3031238 | RS Americas |
ST2.5-PE spring cage ground terminal | RS |
TERMINAL BLOCK, DIN RAIL, 2POS, 28-12AWG | element14 |
Phoenix Contact Terminal Block, Spring Clamp, 2 Poles, , 0.08 ... 4mm², Green / Yellow | Distrelec |
ST 2,5-PE | Conrad |
DIN Rail Terminal Blocks ST 2.5 PE | Sager |
Terminal Block, Din, 2.5Mm | Newark Electronics |
Grounding Terminal Block - ST25-PE | Carlton-Bates |
Where can I find additional details, specifications and documents for a 3031238?
Additional datasheets, footprints and schematics for 3031238 are listed on our Part Details page. You can also find images and similar parts to 3031238 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3031238 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3031238 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3031238 fall under?
The 3031238 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3031238 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3031238 you can contact the distributor directly for product support, shipping queries etc.
Is the 3031238 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3031238 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Distrelec have stock available or on a lead time for 3031238.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3031238 often in real-time on the comparison pages.
What if I can't find stock of 3031238?
You can fill out our help required form which you can use to request a quote for 3031238 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.