Status: | Unknown |
---|---|
Series: | High Output Series |
RoHS: | Unknown |
Sensor Housing | Cylindrical |
---|---|
Product Range | High Output Series |
Output Voltage | 60V |
Weight | 3oz |
RoHS Compliant | No |
Sensor, High Output, 910 TO 1200 Coil Res., 190V Output, 2.5in Thread Length | Honeywell 3030AN25 | RS Americas |
SENSOR, HIGH OUTPUT, 910 TO 1200 COIL RE | RS |
Magnetic Speed Sensor | Newark Electronics |
Magnetic Pickup Speed Sensor, Ferrous Metal Sensing, 15 kHz, 3W | Carlton-Bates |
Speed Sensors SPEED SENSOR VRS THREADED 63MM | Sager |
Where can I find additional details, specifications and documents for a 3030AN25?
Additional datasheets, footprints and schematics for 3030AN25 are listed on our Part Details page. You can also find images and similar parts to 3030AN25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3030AN25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3030AN25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3030AN25 fall under?
The 3030AN25 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Magnetoresistive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to 3030AN25 when available in the Magnetoresistive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3030AN25 you can contact the distributor directly for product support, shipping queries etc.
Is the 3030AN25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3030AN25 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 3030AN25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3030AN25 often in real-time on the comparison pages.
What if I can't find stock of 3030AN25?
You can fill out our help required form which you can use to request a quote for 3030AN25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.