Status: | Unknown |
---|---|
Series: | LS-2050 Series |
RoHS: | Unknown |
Operating Pressure Max | 900psi |
---|---|
Sensor Body Material | Stainless Steel |
Product Range | LS-2050 Series |
Body Material | Stainless Steel |
Connection Size | 1" |
Float Material | 316 Stainless Steel |
RoHS Compliant | No |
Switch, Level, Selectable, 316SS, Horiz., SPDT, 1" NPT MALE, 18AWG 24" Poly | Gems Sensors 30290 | RS Americas |
Where can I find additional details, specifications and documents for a 30290?
Additional datasheets, footprints and schematics for 30290 are listed on our Part Details page. You can also find images and similar parts to 30290 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30290 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30290 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30290 fall under?
The 30290 is listed under Sensors & Transducers > Sensors > Liquid Level Sensors > Float Liquid Level Sensors.
Can I view similar or alternative parts?
You can view similar parts to 30290 when available in the Float Liquid Level Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30290 you can contact the distributor directly for product support, shipping queries etc.
Is the 30290 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30290 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 30290.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30290 often in real-time on the comparison pages.
What if I can't find stock of 30290?
You can fill out our help required form which you can use to request a quote for 30290 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.