Status: | Unknown |
---|---|
Series: | LS-2050 Series |
RoHS: | Unknown |
Operating Pressure Max | 150psi |
---|---|
Sensor Body Material | Brass |
Output Current | - |
Product Range | LS-2050 Series |
Operating Pressure Range | 0psi to 150psi |
Liquid Level Sensor | Newark Electronics |
Switch, Level, Selectable, Brass, Horiz., SPDT, 1" NPT MALE, 18AWG 24" Poly | Gems Sensors 30288 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 30288?
Additional datasheets, footprints and schematics for 30288 are listed on our Part Details page. You can also find images and similar parts to 30288 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30288 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30288 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30288 fall under?
The 30288 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 30288 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30288 you can contact the distributor directly for product support, shipping queries etc.
Is the 30288 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30288 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 30288.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30288 often in real-time on the comparison pages.
What if I can't find stock of 30288?
You can fill out our help required form which you can use to request a quote for 30288 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.