Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.44
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.92
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
12
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
12
in stock
|
Buy Now | |
RS Americas
from US$1.72
|
-
|
Buy Now | |
element14
from US$1.62
|
-
|
Buy Now | |
TTI Europe
from US$1.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Side Adjust |
Track Resistance | 100kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 15Turns |
RoHS Compliant | Yes |
Potentiometer: mounting | Transfer Multisort Elektronik |
Trimmer-3/4" Rect Mt Cermet Rohs Compliant: Yes |Bourns 3009P-1-104LF | Newark Electronics |
Resistor Trimmer, Cermet, 100 kOhm, ± 10%, 750 mW, 15 Turn, Multi Turn, Through Hole | Avnet America |
Trimmer, Cermet, Rest 100 Kilohms, Thru-Hole, 15 Turns, Pwr-Rtg 0.75W | Bourns 3009P-1-104LF | RS Americas |
TRIMMER, 15 TURN, 100KR, 0.75W | element14 |
100K OHM 10% 3/4 MULTITURN | TTI Europe |
TRIMMER | Farnell |
Resistor Trimmer, Cermet, 100 kOhm, � 10%, 750 mW, 15 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3009P-1-104LF?
Additional datasheets, footprints and schematics for 3009P-1-104LF are listed on our Part Details page. You can also find images and similar parts to 3009P-1-104LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3009P-1-104LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3009P-1-104LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3009P-1-104LF fall under?
The 3009P-1-104LF is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3009P-1-104LF when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3009P-1-104LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3009P-1-104LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3009P-1-104LF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 3009P-1-104LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3009P-1-104LF often in real-time on the comparison pages.
What if I can't find stock of 3009P-1-104LF?
You can fill out our help required form which you can use to request a quote for 3009P-1-104LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.