Status: | Unknown |
---|---|
Series: | Trimpot 3006 Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
658
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
2,724
in stock
|
Buy Now | |
element14
from US$0.88
|
2,403
in stock
|
Buy Now | |
Farnell
from US$0.84
|
2,403
in stock
|
Buy Now | |
RS Americas
from US$1.35
|
1,569
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
843
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
410
in stock
|
Buy Now | |
Rapid Electronics
from US$1.25
|
188
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
167
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,800
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
-
|
Buy Now |
Track Resistance | 5kohm |
---|---|
No. of Turns | 15Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3006 Series |
Power Rating | 750mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Contact Resistance Variation + | 1% |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Proof Voltage | 1000V |
Resistance | 5kohm |
5K OHM 10% 3/4 MULTITURN | TTI Europe |
Trimmer, 5 Kohm, 15Turn, Through Hole | Newark Electronics |
TRIMMER, 15 TURN 5K | element14 |
Trimmer, Cermet, Rest 5 Kilohms, PCB, 15 Turns, Pwr-Rtg 0.75W | Bourns 3006P-1-502LF | RS Americas |
Potentiometer: mounting | Transfer Multisort Elektronik |
15 turn cermet trimmer,5K 19mm 750mW | RS |
Bourns 3006P-1-502LF 5k 3006p 10% 0.75 Multiturn Cermet Pot | Rapid Electronics |
Resistor Trimmer, Cermet, 5 kOhm, ± 10%, 750 mW, 15 Turn, Multi Turn, Through Hole | Avnet America |
Resistor Trimmer, Cermet, 5 kOhm, � 10%, 750 mW, 15 Turn, Multi Turn, Through Hole | Avnet Abacus |
Bourns Trimmer Potentiometer 5kOhm 750mW | Distrelec |
Where can I find additional details, specifications and documents for a 3006P-1-502LF?
Additional datasheets, footprints and schematics for 3006P-1-502LF are listed on our Part Details page. You can also find images and similar parts to 3006P-1-502LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3006P-1-502LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3006P-1-502LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3006P-1-502LF fall under?
The 3006P-1-502LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3006P-1-502LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3006P-1-502LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3006P-1-502LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3006P-1-502LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 3006P-1-502LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3006P-1-502LF often in real-time on the comparison pages.
What if I can't find stock of 3006P-1-502LF?
You can fill out our help required form which you can use to request a quote for 3006P-1-502LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.