Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Side Adjust |
Track Resistance | 10kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 15Turns |
Power Rating | 750mW |
RoHS Compliant | Yes |
10K OHM 10% 3/4 MULTITURN | TTI Europe |
Trimmer, Cermet, Rest 10k Ohms, PCB,15 Turns, Pwr-Rtg 0.75W | Bourns 3006P-1-103ZLF | RS Americas |
Trimmer Potentiometer, 10Kohm 15Turn Through Hole | Newark Electronics |
Resistor Trimmer, Cermet, 10 kOhm, ± 10%, 750 mW, 15 Turn, Multi Turn, Through Hole | Avnet America |
Resistor Trimmer, Cermet, 10 kOhm, � 10%, 750 mW, 15 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3006P-1-103ZLF?
Additional datasheets, footprints and schematics for 3006P-1-103ZLF are listed on our Part Details page. You can also find images and similar parts to 3006P-1-103ZLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3006P-1-103ZLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3006P-1-103ZLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3006P-1-103ZLF fall under?
The 3006P-1-103ZLF is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3006P-1-103ZLF when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3006P-1-103ZLF you can contact the distributor directly for product support, shipping queries etc.
Is the 3006P-1-103ZLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3006P-1-103ZLF have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 3006P-1-103ZLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3006P-1-103ZLF often in real-time on the comparison pages.
What if I can't find stock of 3006P-1-103ZLF?
You can fill out our help required form which you can use to request a quote for 3006P-1-103ZLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.