Status: | Unknown |
---|---|
Series: | UK |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.21
|
No stock
|
Buy Now | |
RS Americas
from US$5.20
|
3,692
in stock
|
Buy Now | |
Sager
from US$3.90
|
3,331
in stock
|
Buy Now | |
Newark Electronics
from US$6.81
|
412
in stock
|
Buy Now | |
Conrad
from US$3.75
|
325
in stock
|
Buy Now | |
element14
from US$4.18
|
295
in stock
|
Buy Now | |
Farnell
from US$2.04
|
295
in stock
|
Buy Now | |
Carlton-Bates
from US$6.03
|
140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.22
|
49
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Distrelec
from US$2.58
|
-
|
Buy Now | |
TTI Europe
from US$2.21
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 16mm² |
Wire Connection Method | Screw |
Rated Current | 57A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | UK |
SVHC | Lead (15-Jan-2019) |
Approvals / Standards | EN 50281 EN 60979 IEC 60079 |
Colour | Grey |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Width | 10.2mm |
Flexible Wire Area Size Max | 10mm² |
Pitch Spacing | 10.2mm |
Voltage Rating VAC | 800V |
Wire Area Size Max | 10mm² |
Wire Area Size Min | 0.5mm² |
Working Voltage | 800V |
Terminal Block Connector Feed Thru Screw 2 0.5-16 sq.mm 20-6 AWG 10.2 mm W Gray | Phoenix Contact 3005073 | RS Americas |
DIN Rail Terminal Blocks 10.2mm UNIV. BLOCK | Sager |
Terminal Block, Din, 2 Contact, 20-6Awg, Grey | Newark Electronics |
Universal UK terminal. For mounting on G or top-hat rail after EN 50 035 or 50 022 insulated housing polyamide 6.6 unbreakable and current leak - resistant · Corrosion proof copper alloy, nickel-plated | Conrad |
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG | element14 |
Standard Feed-Thru Terminal Block 65A 600V - UK10N | Carlton-Bates |
Splice terminal: rail | Transfer Multisort Elektronik |
Grey terminal,10sq.mm 76A | RS |
Phoenix Contact Terminal Block, Screw, 2 Poles, 800V, 57A, 0.5 ... 16mm², Grey | Distrelec |
UK 10 N | TTI Europe |
Where can I find additional details, specifications and documents for a 3005073?
Additional datasheets, footprints and schematics for 3005073 are listed on our Part Details page. You can also find images and similar parts to 3005073 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3005073 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3005073 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3005073 fall under?
The 3005073 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3005073 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3005073 you can contact the distributor directly for product support, shipping queries etc.
Is the 3005073 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3005073 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, Conrad and element14 have stock available or on a lead time for 3005073.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3005073 often in real-time on the comparison pages.
What if I can't find stock of 3005073?
You can fill out our help required form which you can use to request a quote for 3005073 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.