Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
380
in stock
|
Buy Now | |
element14
from US$2.47
|
545
in stock
|
Buy Now | |
Farnell
from US$1.17
|
545
in stock
|
Buy Now | |
RS Americas
from US$2.58
|
443
in stock
|
Buy Now | |
Conrad
from US$3.34
|
98
in stock
|
Buy Now | |
Distrelec
from US$1.66
|
91
in stock
|
Buy Now | |
Carlton-Bates
from US$3.77
|
37
in stock
|
Buy Now | |
Sager
from US$2.73
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$3.77
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Wire Connection Method | Screw |
Rated Current | 32A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approvals / Standards | EN 50281 EN 60979 IEC 60079 |
Colour | Blue |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Width | 6.2mm |
Flexible Wire Area Size Max | 4mm² |
Pitch Spacing | 6.2mm |
Voltage Rating VAC | 800V |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.2mm² |
Working Voltage | 800V |
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG | element14 |
Terminal Block Connector Feed Thru Screw Clamp 2 24-10AWG 6.2mm W Blue UK Series | Phoenix Contact 3004388 | RS Americas |
Blue terminal,4sq.mm 41A | RS |
Universal UK terminal. For mounting on G or top-hat rail after EN 50 035 or 50 022 insulated housing polyamide 6.6 unbreakable and current leak - resistant · Corrosion proof copper alloy, nickel-plated | Conrad |
Phoenix Contact Terminal Block, Screw, 2 Poles, 800V, 32A, 0.2 ... 6mm², Blue | Distrelec |
Standard Feed-Thru Terminal Block 40A 600V - UK5NBU | Carlton-Bates |
DIN Rail Terminal Blocks UK5 N BU 6.2mm FEEDTHRU BLUE | Sager |
Terminal Block, Din, 5Mm, Blue | Newark Electronics |
UK 5 N BU | Boersig |
Where can I find additional details, specifications and documents for a 3004388?
Additional datasheets, footprints and schematics for 3004388 are listed on our Part Details page. You can also find images and similar parts to 3004388 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3004388 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3004388 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3004388 fall under?
The 3004388 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3004388 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3004388 you can contact the distributor directly for product support, shipping queries etc.
Is the 3004388 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3004388 have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Conrad have stock available or on a lead time for 3004388.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3004388 often in real-time on the comparison pages.
What if I can't find stock of 3004388?
You can fill out our help required form which you can use to request a quote for 3004388 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.