Status: | Unknown |
---|---|
Series: | UK |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
No stock
|
Buy Now | |
RS Americas
from US$2.84
|
9,937
in stock
|
Buy Now | |
Sager
from US$2.15
|
2,738
in stock
|
Buy Now | |
Newark Electronics
from US$3.42
|
702
in stock
|
Buy Now | |
element14
from US$2.33
|
154
in stock
|
Buy Now | |
Farnell
from US$1.17
|
154
in stock
|
Buy Now | |
Distrelec
from US$1.84
|
150
in stock
|
Buy Now | |
Conrad
from US$2.19
|
82
in stock
|
Buy Now | |
Carlton-Bates
from US$3.25
|
-
|
Buy Now | |
TTI Europe
from US$1.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Wire Connection Method | Screw |
Rated Current | 32A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | UK |
SVHC | Lead (15-Jan-2019) |
Colour | Grey |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Width | 6.2mm |
Pitch Spacing | 6.2mm |
Wire Area Size Max | 6mm² |
Wire Area Size Min | 0.2mm² |
Working Voltage | 800V |
Terminal Block Connector, Feed Through, 2 Position 32A 800V UK Series | Phoenix Contact 3004362 | RS Americas |
DIN Rail Terminal Blocks UK5N 6.2mm FEED THRU 600V 30A GRAY | Sager |
Terminal Block, Din Rail, 2 Position, 24-10Awg | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG | element14 |
Phoenix Contact Terminal Block, Screw, 2 Poles, 800V, 32A, 0.2 ... 6mm², Grey | Distrelec |
Universal UK terminal. For mounting on G or top-hat rail after EN 50 035 or 50 022 insulated housing polyamide 6.6 unbreakable and current leak - resistant · Corrosion proof copper alloy, nickel-plated | Conrad |
Grey terminal,4sq.mm 41A | RS |
Standard Feed-Thru Terminal Block 30A 600V - UK5N | Carlton-Bates |
UK 5 N | TTI Europe |
Where can I find additional details, specifications and documents for a 3004362?
Additional datasheets, footprints and schematics for 3004362 are listed on our Part Details page. You can also find images and similar parts to 3004362 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3004362 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3004362 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3004362 fall under?
The 3004362 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3004362 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3004362 you can contact the distributor directly for product support, shipping queries etc.
Is the 3004362 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3004362 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3004362.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3004362 often in real-time on the comparison pages.
What if I can't find stock of 3004362?
You can fill out our help required form which you can use to request a quote for 3004362 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.