Status: | Unknown |
---|---|
Series: | UK |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
3,560
in stock
|
Buy Now | |
RS Americas
from US$2.60
|
3,377
in stock
|
Buy Now | |
Newark Electronics
from US$3.57
|
1,957
in stock
|
Buy Now | |
element14
from US$2.32
|
806
in stock
|
Buy Now | |
Farnell
from US$1.08
|
806
in stock
|
Buy Now | |
Conrad
from US$2.39
|
754
in stock
|
Buy Now | |
Sager
from US$2.18
|
66
in stock
|
Buy Now | |
Carlton-Bates
from US$3.02
|
63
in stock
|
Buy Now | |
Distrelec
from US$1.93
|
50
in stock
|
Buy Now | |
TTI Europe
from US$1.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 24A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | UK |
SVHC | Lead (15-Jan-2019) |
Colour | Grey |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Width | 5.2mm |
Pitch Spacing | 5.2mm |
Voltage Rating VAC | 800V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.2mm² |
Grey DIN rail contact terminal,2.5sq.mm | RS |
Terminal Block Connector Feed Thru Screw 2 0.2-4sq.mm 24-12 AWG 5.2 mm W Gray | Phoenix Contact 3003347 | RS Americas |
Terminal Block, Din, 2 Position, 24-14Awg | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 14AWG | element14 |
For mounting on G or top-hat rail after EN 50 035 or 50 022 insulated housing polyamide 6.6 unbreakable and track-resistant · Corrosion-resistant copper alloy, nickel-plated. | Conrad |
DIN Rail Terminal Blocks UK 2 5 N 5.2mm FEED-THRU GRAY | Sager |
Standard Feed-Thru Terminal Block 20A 300V - UK25N | Carlton-Bates |
Phoenix Contact Terminal Block, Screw, 2 Poles, 800V, 24A, 0.2 ... 4mm², Grey | Distrelec |
UK 2,5 N | TTI Europe |
Where can I find additional details, specifications and documents for a 3003347?
Additional datasheets, footprints and schematics for 3003347 are listed on our Part Details page. You can also find images and similar parts to 3003347 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3003347 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3003347 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3003347 fall under?
The 3003347 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3003347 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3003347 you can contact the distributor directly for product support, shipping queries etc.
Is the 3003347 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3003347 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3003347.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3003347 often in real-time on the comparison pages.
What if I can't find stock of 3003347?
You can fill out our help required form which you can use to request a quote for 3003347 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.