Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.24
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$12.79
|
136
in stock
|
Buy Now | |
Chip One Stop
from US$9.04
|
136
in stock
|
Buy Now | |
Avnet America
from US$10.41
|
-
|
Buy Now | |
RS Americas
from US$3.75
|
-
|
Buy Now | |
element14
from US$801.08
|
-
|
Buy Now | |
Distrelec
from US$68.97
|
-
|
Buy Now | |
Farnell
from US$0.80
|
-
|
Buy Now |
For Use With | Apem A01 Series Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 42mm |
EXTRACTEUR DE LAMPES | RS |
INDUSTRIAL CONTROL A01 16MM | APEM Components 300002 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Marker / Pen Type | Permanent Marker |
Ink Colour | Red |
Tip Shape | Bullet Tip |
Colour | Red |
MARKER, PERM., BULLET TIP, RED | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bag 100 Screws M2.5 X 25.0 Mm |Molex 3000-02 | Newark Electronics |
Where can I find additional details, specifications and documents for a 30-0002?
Additional datasheets, footprints and schematics for 30-0002 are listed on our Part Details page. You can also find images and similar parts to 30-0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-0002 fall under?
The 30-0002 is listed under Tools & Maintenance > Hand Tools > Other Hand Tools.
Can I view similar or alternative parts?
You can view similar parts to 30-0002 when available in the Other Hand Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-0002 you can contact the distributor directly for product support, shipping queries etc.
Is the 30-0002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-0002 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, Avnet America and RS Americas have stock available or on a lead time for 30-0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-0002 often in real-time on the comparison pages.
What if I can't find stock of 30-0002?
You can fill out our help required form which you can use to request a quote for 30-0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.