Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.46
|
64
in stock
|
Buy Now | |
TE Store
from US$1.53
|
1,913
in stock
|
Buy Now | |
Heilind Electronics
from US$1.58
|
817
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.58
|
163
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
64
in stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
64
in stock
|
Buy Now | |
RS Americas
from US$1.36
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
element14
from US$0.92
|
-
|
Buy Now | |
Boersig
from US$1.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Packaging Method | Bag |
---|---|
Packaging Quantity | 100 |
Accessory Type | Ferrule |
Grade | Standard |
Product Type | Accessory |
SHLDNG FERRULE, PLTD, BULK PKG Strain Relief Accessory Type: Ferrule Packaging Method: Bag Packaging Quantity: 100 Ferrule Bag 100 | Connector Strain Relief | Part Number: 3-747580-1 | Internal Number: 3-747580-1 | TE Connectivity | TE Store |
SHLDNG FERRULE PLTD BULK PKG | Heilind Electronics |
D-Sub Tools & Hardware Dsub Acc: Ferrule |Amp Te Connectivity 3-747580-1 | Newark Electronics |
TE Connectivity - AMP SHLDNG FERRULE PLTD BULK PKG | Distrelec |
FERRULE, SHIELDING, HD-20, HDE-20, HDP-20, HDP-22, STEPPED, SHELL SIZE 4, 5 | TE Connectivity 3-747580-1 | RS Americas |
Cable Accessories Ferrule Steel Tin Over Copper | Avnet America |
Where can I find additional details, specifications and documents for a 3-747580-1?
Additional datasheets, footprints and schematics for 3-747580-1 are listed on our Part Details page. You can also find images and similar parts to 3-747580-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-747580-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-747580-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-747580-1 fall under?
The 3-747580-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 3-747580-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-747580-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-747580-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-747580-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Chip One Stop have stock available or on a lead time for 3-747580-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-747580-1 often in real-time on the comparison pages.
What if I can't find stock of 3-747580-1?
You can fill out our help required form which you can use to request a quote for 3-747580-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.