Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 8 |
---|---|
Number of Power Positions | 8 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Retention | Without |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold, Gold Flash |
Mating Post Length | .4in, 10.16mm |
Height | 10.8mm, .425in |
Length | 31.7mm, 1.248in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic Polyester - GF |
Housing Color | Natural |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
Housing Type | Plug |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
08P Mta156 Hdr Assy Fl/St Lf |Amp Te Connectivity 3-641120-8 | Newark Electronics |
Conn Wire to Board HDR 8 POS 3.96mm Solder ST Thru-Hole | Avnet America |
TE Connectivity 08P MTA156 HDR ASSY FL/ST LF Headers & W | Distrelec |
Status: | Unknown |
---|---|
Series: | MTA 156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | MTA 156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-641120-8?
Additional datasheets, footprints and schematics for 3-641120-8 are listed on our Part Details page. You can also find images and similar parts to 3-641120-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-641120-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641120-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-641120-8 fall under?
The 3-641120-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-641120-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641120-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-641120-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-641120-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and Boersig have stock available or on a lead time for 3-641120-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-641120-8 often in real-time on the comparison pages.
What if I can't find stock of 3-641120-8?
You can fill out our help required form which you can use to request a quote for 3-641120-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.