Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 042-1128-00 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
3,790
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
33,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
30,669
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
27,016
in stock
|
Buy Now | |
Farnell
from US$0.30
|
21,750
in stock
|
Buy Now | |
TE Store
from US$0.53
|
21,481
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
17,485
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
12,592
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
3,653
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
2,518
in stock
|
Buy Now | |
element14
from US$0.37
|
2,473
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,156
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
351
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
350
in stock
|
Buy Now | |
Powell Electronics
from US$0.26
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
65
in stock
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Richardson RFPD
from US$0.18
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Contact Current Rating (Max) | 6.5A |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Socket |
コネクタの高さ | 6.35mm |
Wire Size | 30 – 18AWG, .0509 – .823mm² |
Connector Length | 1.246in |
Connector Height | 6.35mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Entry Configuration | Left End Open |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Nylon - GF |
CSA Rating | Certified |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Rating | Listed |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Locking Ramp |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
For Use With | SL .156 Contacts |
Comment | Unit Accepts 1.14[.045] Square or Round Post, Accepts Keying Plug 640254-1and 640255-1 |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
045 SL.CONN.HSG.08P | TTI Europe |
Headers&Wire Housings 8P SL156 RECEPTACLE | Rapid Electronics |
CONN HOUSING, RCPT, 8POS, 3.96MM | Farnell |
08P SL156 HSG W/LCK RAMP NATL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Board 8 | Receptacle Housing: Wire-To-Board & With Mating Alignment & Sl156 | Part Number: 640250-8 | Internal Number: 640250-8 | Alias Number: 042-1128-00 | .156" | TE Connectivity | TE Store |
Conn Housing RCP 8 POS 3.96mm Crimp ST Cable Mount | Avnet America |
8w housing without polarising tabs | RS |
TE Connectivity - AMP Connector 08P SL156 HSG W/LCK RAMP NATL | Distrelec |
WTB CONN, RCPT, 8POS, 1ROW, 3.96MM | element14 |
Wire-Board Connector Receptacle, 8 Position, 3.96Mm | Newark Electronics |
Connector Receptacle 8 Crimp Locking Ramp 180 deg Nylon SL-156 Housings | TE Connectivity 640250-8 | RS Americas |
SL-156 8 Position Crimp Locking Ramp Free Hanging Receptacle Connector | Future Electronics |
RECTANGULAR CONNECTOR | Richardson RFPD |
Headers & Wire Housings 8P SL156 RECEPTACLE | Sager |
Status: | Unknown |
---|---|
Series: | SL-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | SL-156 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting Orientation | PCB |
Contact Termination | Crimp |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 640250-8?
Additional datasheets, footprints and schematics for 640250-8 are listed on our Part Details page. You can also find images and similar parts to 640250-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640250-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640250-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640250-8 fall under?
The 640250-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 640250-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640250-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 640250-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640250-8 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 640250-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640250-8 often in real-time on the comparison pages.
What if I can't find stock of 640250-8?
You can fill out our help required form which you can use to request a quote for 640250-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.