Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.06
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.33
|
13,975
in stock
|
Buy Now | |
Chip One Stop
from US$2.28
|
13,975
in stock
|
Buy Now | |
TE Store
from US$2.73
|
1,969
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
-
|
Buy Now | |
Avnet America
from US$2.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
Number of Power Positions | 8 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Finish | Matte |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
Contact Retention | Without |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Post Length | 10.16mm, .4in |
Length | 1.248in, 31.7mm |
Height | 10.79mm, .425in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyester - GF |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Mating Alignment | Without |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 2000 |
Header Type | Unshrouded |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Contact Type | Tab |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
PIN HEADERS | Farnell |
08P MTA156 HDR ASSY FL/ST LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 3-641119-8 | Internal Number: 3-641119-8 | 3.96 mm | TE Connectivity | TE Store |
08P Mta156 Hdr Assy Fl/St Lf |Amp Te Connectivity 3-641119-8 | Newark Electronics |
Conn Wire to Board HDR 8 POS 3.96mm Solder ST Thru-Hole | Avnet America |
HEADER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 3-641119-8?
Additional datasheets, footprints and schematics for 3-641119-8 are listed on our Part Details page. You can also find images and similar parts to 3-641119-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-641119-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641119-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-641119-8 fall under?
The 3-641119-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-641119-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641119-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-641119-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-641119-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 3-641119-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-641119-8 often in real-time on the comparison pages.
What if I can't find stock of 3-641119-8?
You can fill out our help required form which you can use to request a quote for 3-641119-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.