Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.47
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.51
|
No stock
|
Buy Now | |
Rapid Electronics
from US$13.46
|
2,924
in stock
|
Buy Now | |
Chip One Stop
from US$8.47
|
2,924
in stock
|
Buy Now | |
Farnell
from US$26.51
|
2,340
in stock
|
Buy Now | |
Powell Electronics
from US$11.36
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$9.21
|
-
|
Buy Now | |
Boersig
from US$13.90
|
-
|
Buy Now | |
Sager
from US$13.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Class | D |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Size | 22 |
Length | 10.62in, .418mm |
Band 2 Color | Black |
Band 3 Color | Black |
Band 1 Color | Brown |
Terminal Junction System Component Type | Contact |
Product Type | Terminal Junction System Component |
5000-027-0022 |Amp Te Connectivity 3-592404-1 | Newark Electronics |
CONTACT, PIN, CRIMP, BRASS | Farnell |
Contact PIN Crimp ST Cable Mount | Avnet America |
Junction System Contacts 5000-027-0022 | Sager |
Where can I find additional details, specifications and documents for a 3-592404-1?
Additional datasheets, footprints and schematics for 3-592404-1 are listed on our Part Details page. You can also find images and similar parts to 3-592404-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-592404-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-592404-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-592404-1 fall under?
The 3-592404-1 is listed under Connectors > Terminal Junction Modules & Accessories > Junction Contacts.
Can I view similar or alternative parts?
You can view similar parts to 3-592404-1 when available in the Junction Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-592404-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-592404-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-592404-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Powell Electronics have stock available or on a lead time for 3-592404-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-592404-1 often in real-time on the comparison pages.
What if I can't find stock of 3-592404-1?
You can fill out our help required form which you can use to request a quote for 3-592404-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.