Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.83
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.77
|
61
in stock
|
Buy Now | |
Rapid Electronics
from US$11.50
|
61
in stock
|
Buy Now | |
Chip One Stop
from US$11.10
|
61
in stock
|
Buy Now | |
Distrelec
from US$10.54
|
61
in stock
|
Buy Now | |
Avnet America
from US$5.69
|
-
|
Buy Now | |
RS Americas
from US$7.82
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Ejection Latches | With |
Number of Positions | 64 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 2.54µm |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass, Phosphor Bronze |
Connector Length | 3.959in, 100.58mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .549in, 13.94mm |
PCB Thickness (Recommended) | 3.18mm, .125in |
コネクタの高さ | 13.94mm |
Shrouded End Dimension | .15in, 3.81mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Color | Blue |
Housing Material | Glass Filled Nylon/Polyester |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Retention Type | Mounting Ears |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 24 |
実装方法 | Box |
Latch Type | Short |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
Connector Type | Header |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 3.94mm, .155in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
A/L Univ Hdr 64P Vert Sht Lat Blue |Amp Te Connectivity 3-5499374-2 | Newark Electronics |
TE Connectivity A/L UNIV HDR 64P VERT SHT LAT BLUE Heade | Distrelec |
Conn Ejector Header HDR 64 POS 2.54mm Solder ST Thru-Hole | Avnet America |
A/L UNIV HDR 64P VERT SHT LAT BLUE, Ribbon Cable Connectors | TE Connectivity 3-5499374-2 | RS Americas |
Where can I find additional details, specifications and documents for a 3-5499374-2?
Additional datasheets, footprints and schematics for 3-5499374-2 are listed on our Part Details page. You can also find images and similar parts to 3-5499374-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5499374-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5499374-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5499374-2 fall under?
The 3-5499374-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-5499374-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5499374-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5499374-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5499374-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-5499374-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5499374-2 often in real-time on the comparison pages.
What if I can't find stock of 3-5499374-2?
You can fill out our help required form which you can use to request a quote for 3-5499374-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.