Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$53.99
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$52.72
|
11,522
in stock
|
Buy Now | |
Rapid Electronics
from US$53.72
|
11,522
in stock
|
Buy Now | |
Distrelec
from US$52.42
|
11,522
in stock
|
Buy Now | |
Farnell
from US$55.61
|
9,218
in stock
|
Buy Now | |
Sager
from US$18.49
|
6,842
in stock
|
Buy Now | |
Avnet America
from US$19.13
|
2,538
in stock
|
Buy Now | |
TTI Europe
from US$17.28
|
2,142
in stock
|
Buy Now | |
Avnet Asia
from US$9.47
|
1,260
in stock
|
Buy Now | |
Future Electronics
from US$41.40
|
800
in stock
|
Buy Now | |
Heilind Electronics
from US$53.31
|
391
in stock
|
Buy Now | |
element14
from US$47.66
|
185
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$53.31
|
91
in stock
|
Buy Now | |
TE Store
from US$48.04
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$21.70
|
8
in stock
|
Buy Now | |
RS Americas
from US$50.45
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$59.00
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,584
in stock
|
Buy Now | |
Boersig
from US$55.47
|
-
|
Buy Now |
Number of Positions | 440 |
---|---|
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 1mm, 1.3mm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 7.874µin, .2µm |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Connector Height | 8mm, .314in |
Stack Height | 12mm, 9mm, 8mm, .472in |
コネクタの高さ | 8mm |
PCB Thickness (Recommended) | .2in |
Dielectric Withstanding Voltage (Max) | 200VAC |
Insulation Resistance | 2MΩ |
Operating Voltage | 50VAC |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .5mm, .0197in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Peg |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Assembly Process Feature | Vacuum Cover |
Packaging Method | Hard Tray |
Packaging Quantity | 18 |
実装方法 | Hard Tray |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Ground Component Type | Grounding Contact, Grounding Plate |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
High Temperature Compatible | Yes |
.5Fhp08H,440,b,gig,08/Sn,ht,nsyes |Amp Te Connectivity 3-5353652-6 | Newark Electronics |
.5FHP08H 440 B GIG 08/Sn HT NSYes | Rapid Electronics |
TE Connectivity - AMP PCB Connector .5FHP08H440BGIG08/SnHTNS | Distrelec |
MEZZANINE - ARRAYS PC BOARD CONNECTORS | Farnell |
Board to Board & Mezzanine Connectors 44O POS PLUG BRIDGED | Sager |
Conn Stacking PL 440 Position 8mm Stack Height 0.5mm Solder Straight SMD Tray | Avnet America |
440P FREE HEIGHT VER B2B SMD | TTI Europe |
440 Position 0.5 mm Pitch Outer Shroud Contacts SMT Vertical Board to Board Plug | Future Electronics |
.5FHP08H440BGIG08/SnHTNSYes | Heilind Electronics |
PLUG, 0.5MM, VERT, 440WAY | element14 |
Plug,fine pitch,0.5mm,vert,solder,440w | RS |
.5FHP08H,440,B,GIG,08/Sn,HT,NSYes PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 440 Centerline (Pitch): .5 mm PCB Mount Header Vertical Board-to-Board 440 | PCB Header & Receptacle | Part Number: 3-5353652-6 | Internal Number: 3-5353652-6 | .5 mm | TE Connectivity | TE Store |
CONNECTOR, PLUG, HARD TRAY, 440 POSITION, 0.50 MM, VERTICAL, COM EXPRESS | TE Connectivity 3-5353652-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | FSI Series |
RoHS: | Unknown |
Product Range | FSI Series |
---|---|
No. of Contacts | 440Contacts |
Gender | Plug |
Pitch Spacing | 0.5mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 12mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Solder |
Current Rating | 0.5A |
External Length / Height | 8mm |
Flammability Rating | UL94V-0 |
Height | 8mm |
Insulator Material | Thermoplastic |
Lead Spacing | 0.5mm |
No. of Mating Cycles | 30 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 50V |
Withstand Voltage | 200V |
Where can I find additional details, specifications and documents for a 3-5353652-6?
Additional datasheets, footprints and schematics for 3-5353652-6 are listed on our Part Details page. You can also find images and similar parts to 3-5353652-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5353652-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5353652-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5353652-6 fall under?
The 3-5353652-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-5353652-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5353652-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5353652-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5353652-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and Sager have stock available or on a lead time for 3-5353652-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5353652-6 often in real-time on the comparison pages.
What if I can't find stock of 3-5353652-6?
You can fill out our help required form which you can use to request a quote for 3-5353652-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.