Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.22
|
No stock
|
Buy Now | |
Chip One Stop
from US$24.80
|
3,607
in stock
|
Buy Now | |
Rapid Electronics
from US$29.71
|
3,600
in stock
|
Buy Now | |
TTI Europe
from US$20.60
|
1,188
in stock
|
Buy Now | |
Future Electronics
from US$24.25
|
808
in stock
|
Buy Now | |
TE Store
from US$37.64
|
459
in stock
|
Buy Now | |
Newark Electronics
from US$35.70
|
1
in stock
|
Buy Now | |
Avnet America
-
|
643
in stock
|
Buy Now | |
RS Americas
from US$27.94
|
-
|
Buy Now | |
Avnet Asia
from US$26.58
|
-
|
Buy Now | |
Distrelec
from US$29.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 4 |
---|---|
Number of Positions | 440 |
Board-to-Board Configuration | Mezzanine |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Contact Base Material | Copper Alloy |
Contact Layout | Matrix |
Contact Current Rating (Max) | .5A |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 1mm, 1.3mm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .2µm, 7.874µin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Stack Height | 8mm, .315in, 5mm, 4mm |
PCB Thickness (Recommended) | .2in |
Connector Height | 3.25mm, .127725in |
コネクタの高さ | 3.25mm |
Operating Voltage | 50VAC |
Dielectric Withstanding Voltage (Max) | 200VAC |
Insulation Resistance | 4MΩ |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .0197in, .5mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention Type | Solder Peg |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Quantity | 90 |
実装方法 | Hard Tray |
Packaging Method | Hard Tray |
PCB Connector Assembly Type | PCB Mount Receptacle |
Ground Component Type | Grounding Contact |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
.5FHR04H 440 B GIG 08/Sn HT NS | Rapid Electronics |
440P FREE HEIGHT 0.5FHR04H BL | TTI Europe |
440 Position 2 Row 0.50 mm Pitch Surface Mount Receptacle Connector | Future Electronics |
.5FHR04H,440,B,GIG,08/Sn,HT,NS PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 440 Centerline (Pitch): .5 mm PCB Mount Receptacle Vertical Board-to-Board 440 | PCB Header & Receptacle | Part Number: 3-1827231-6 | Internal Number: 3-1827231-6 | .5 mm | TE Connectivity | TE Store |
Mezzanine Conn, Rcpt, 440Pos, 0.5Mm | Newark Electronics |
Conn Fine Pitch Connector RCP 440 POS 0.5mm Solder ST SMD Tray | Avnet America |
Receptacle,fine ptch,0.5mm,vrt,sldr,440w | RS |
Receptacle, fine ptch,0.5mm, vrt, sldr,440w | TE Connectivity 3-1827231-6 | RS Americas |
TE Connectivity .5FHR04H 440 B GIG 08/Sn HT NS Board to | Distrelec |
Status: | Unknown |
---|---|
Series: | FH Series |
RoHS: | Unknown |
Product Range | FH Series |
---|---|
No. of Contacts | 440Contacts |
Gender | Receptacle |
Pitch Spacing | 0.5mm |
Contact Termination Type | Surface Mount |
No. of Rows | 4Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 3-1827231-6?
Additional datasheets, footprints and schematics for 3-1827231-6 are listed on our Part Details page. You can also find images and similar parts to 3-1827231-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1827231-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1827231-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1827231-6 fall under?
The 3-1827231-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-1827231-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1827231-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1827231-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1827231-6 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, TTI Europe, Future Electronics and TE Store have stock available or on a lead time for 3-1827231-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1827231-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1827231-6?
You can fill out our help required form which you can use to request a quote for 3-1827231-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.