Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 30 |
---|---|
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Tin-Lead |
Contact Mating Location | Top |
Connector Product Type | Connector Assembly |
Connector Width | .213in, 5.4mm |
コネクタの高さ | 2.56mm |
Connector Height | .101in, 2.56mm |
Centerline (Pitch) | 1mm, .039in |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
FPC Actuator Type | Stuffer (Plunger Style) |
Sealable | No |
Connector System | Flex-to-Board |
Insertion Force Type | Non-ZIF |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Flex Cable Connector,pcb Mount,30 Contacts,number Of Contact Rows:1,locking Mech Rohs Compliant: No |Amp Te Connectivity 3-487951-0 | Newark Electronics |
Conn FPC Connector SKT 30 POS 1mm Solder RA SMD Reel | Avnet America |
Where can I find additional details, specifications and documents for a 3-487951-0?
Additional datasheets, footprints and schematics for 3-487951-0 are listed on our Part Details page. You can also find images and similar parts to 3-487951-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-487951-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-487951-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-487951-0 fall under?
The 3-487951-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-487951-0 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-487951-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-487951-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-487951-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-487951-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-487951-0 often in real-time on the comparison pages.
What if I can't find stock of 3-487951-0?
You can fill out our help required form which you can use to request a quote for 3-487951-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.