Status: | Unknown |
---|---|
Series: | 36541E Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
844
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
844
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
844
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 33nH |
---|---|
Product Range | 36541E Series |
DC Current Rating | 490mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.33ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 2.8GHz |
Inductor Case Style | 0402 [1005 Metric] |
RF Inductors-SMD 3654 0402 33nH 5% 2K RL | Rapid Electronics |
TE Connectivity 3654 0402 33nH 5% 2K RL General Purpose | Distrelec |
Fixed Inductors 3654 0402 33Nh 5% 2K Rl |Amp Te Connectivity 3-2176086-7 | Newark Electronics |
Wirewound Inductor, 33 nH, 330 Milliohm, ± 5%, 2.8 GHz, 490 mA, 0402 [1005 Metric] | Avnet America |
INDUCTOR, 33NH, 5%, 0402 | Farnell |
Wirewound Inductor, 33 nH, 330 Milliohm, � 5%, 2.8 GHz, 490 mA, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-2176086-7?
Additional datasheets, footprints and schematics for 3-2176086-7 are listed on our Part Details page. You can also find images and similar parts to 3-2176086-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2176086-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2176086-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2176086-7 fall under?
The 3-2176086-7 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 3-2176086-7 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2176086-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2176086-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2176086-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 3-2176086-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2176086-7 often in real-time on the comparison pages.
What if I can't find stock of 3-2176086-7?
You can fill out our help required form which you can use to request a quote for 3-2176086-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.