Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.68
Daisy Chain | With |
---|---|
Post Size | .025in, .64mm |
Connector Profile | Low |
Number of Positions | 60 |
Ejection Latches | With |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Gold Flash |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | .148in, 3.76mm |
コネクタの高さ | 9.19mm |
Connector Length | 3.3in, 83.82mm |
Connector Height | 9.19mm, .36in |
Operating Voltage | 250VAC |
Insulation Resistance | 1000 – 5000MΩ |
Housing Material | PBT |
Mating Entry Location | Top |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Center |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Polarization | With |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 6 |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Connector Type | Header |
Header Type | Pin Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .102in, 2.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | High |
Idc Low Pro Hdr 40P Vert Sht Lat Blue |Amp Te Connectivity 3-1761608-6 | Newark Electronics |
IDC LOW PRO HDR 40P VERT SHT LAT BLUE | Rapid Electronics |
TE Connectivity IDC LOW PRO HDR 60P VERT SHT L Headers & | Distrelec |
Conn Ejector Header HDR 60 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Idc Low Pro Header, 60P Vert Sht L | TE Connectivity 3-1761608-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.6mm |
---|---|
No. of Contacts | 60Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold over Palladium Nickel Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-1761608-6?
Additional datasheets, footprints and schematics for 3-1761608-6 are listed on our Part Details page. You can also find images and similar parts to 3-1761608-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1761608-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1761608-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1761608-6 fall under?
The 3-1761608-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1761608-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1761608-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1761608-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1761608-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1761608-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1761608-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1761608-6?
You can fill out our help required form which you can use to request a quote for 3-1761608-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.