Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.34
|
677
in stock
|
Buy Now | |
Newark Electronics
from US$5.99
|
677
in stock
|
Buy Now | |
Rapid Electronics
from US$4.43
|
677
in stock
|
Buy Now | |
Chip One Stop
from US$4.20
|
677
in stock
|
Buy Now | |
Farnell
from US$6.15
|
550
in stock
|
Buy Now | |
TE Store
from US$5.86
|
332
in stock
|
Buy Now | |
Future Electronics
from US$4.30
|
-
|
Buy Now | |
Avnet America
from US$4.11
|
-
|
Buy Now | |
RS Americas
from US$6.77
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .64mm, .025in |
Ejection Latches | Without |
Number of Rows | 2 |
Number of Positions | 34 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .08in, 2.03mm |
Connector Length | 2.46in, 62.48mm |
Connector Height | 13.94mm, .55in |
コネクタの高さ | 13.94mm |
Shrouded End Dimension | 3.81mm, .15in |
Insulation Resistance | 5000MΩ |
Mating Entry Location | Top |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention | Without |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Quantity | 50 |
実装方法 | Tray |
Packaging Method | Tray |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector & Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .174in, 4.42mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
Headers & Wire Housings 34P Univ Hdr Act Pin |Amp Te Connectivity 1-1658694-1 | Newark Electronics |
Headers&Wire Housings 34P UNIV HDR ACT PIN | Rapid Electronics |
TE Connectivity - AMP Cable Conn A/L UNIV HDR 34P ACT PIN | Distrelec |
CONNECTOR, HEADER, 34POS, 2ROW, 2.54MM | Farnell |
A/L UNIV HDR 34P ACT PIN Connector System: Wire-to-Board Number of Positions: 34 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Wire-to-Board 34 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 1-1658694-1 | Internal Number: 1-1658694-1 | TE Connectivity | TE Store |
Conn Ejector Header HDR 34 POS 2.54mm Solder ST Thru-Hole | Avnet America |
A/L UNIV HDR 34P ACT PIN, Ribbon Cable Connectors | TE Connectivity 1-1658694-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Press Fit |
No. of Rows | 2Rows |
Contact Plating | Gold over Palladium Nickel Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1658694-1?
Additional datasheets, footprints and schematics for 1-1658694-1 are listed on our Part Details page. You can also find images and similar parts to 1-1658694-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1658694-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1658694-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1658694-1 fall under?
The 1-1658694-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1658694-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1658694-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1658694-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1658694-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1658694-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1658694-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1658694-1?
You can fill out our help required form which you can use to request a quote for 1-1658694-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.