Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Component Plating Material | Nickel |
---|---|
Guide Component Base Material | Zinc Alloy |
Keying & Polarized Position Locations | 3, 7 |
Backplane Guide Location | Midplane |
Contact Mating Area Plating Material | Nickel |
Mounting Angle | Vertical |
Comment | Hardware not supplied. |
Packaging Quantity | 20 |
Packaging Method | Box |
実装方法 | Box |
Backplane Guide Hardware Type | Guide Pin Module |
ATCA Module Code | A2 |
Guide Module, Advanced Atca Connector | Newark Electronics |
Connector Accessories Advanced TCA Male Guide Module Zinc Alloy Nickel | Avnet America |
Where can I find additional details, specifications and documents for a 3-1469388-7?
Additional datasheets, footprints and schematics for 3-1469388-7 are listed on our Part Details page. You can also find images and similar parts to 3-1469388-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1469388-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1469388-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1469388-7 fall under?
The 3-1469388-7 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3-1469388-7 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1469388-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1469388-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1469388-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 3-1469388-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1469388-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1469388-7?
You can fill out our help required form which you can use to request a quote for 3-1469388-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.