Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.25
|
29,714
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
29,714
in stock
|
Buy Now | |
Rapid Electronics
from US$3.35
|
29,714
in stock
|
Buy Now | |
Farnell
from US$3.53
|
23,100
in stock
|
Buy Now | |
Powell Electronics
from US$3.02
|
2,016
in stock
|
Buy Now | |
RS Americas
from US$3.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Guide Component Base Material | Zinc Alloy |
---|---|
Guide Component Plating Material | Nickel |
Keying & Polarized Position Locations | 3, 7 |
Backplane Guide Location | Front Board |
Contact Mating Area Plating Material | Nickel |
Guide Hardware | Without |
Mounting Angle | Right Angle |
Comment | Hardware not supplied. |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
ATCA Module Code | K1/K2 |
Backplane Guide Hardware Type | Guide Socket Module |
Atca Guide Module Ra Female |Amp Te Connectivity 3-1469373-7 | Newark Electronics |
High Speed/Modular Conn GUIDE K1 K2 B-PLANE ATCA | Rapid Electronics |
TE Connectivity - AMP ATCA GUIDE MODULE RA FEMALE | Distrelec |
Guide For Use With ATCA Power Connector | TE Connectivity 3-1469373-7 | RS Americas |
Connector Accessories Advanced TCA Female Guide Module Zinc Alloy Nickel | Avnet Asia |
Where can I find additional details, specifications and documents for a 3-1469373-7?
Additional datasheets, footprints and schematics for 3-1469373-7 are listed on our Part Details page. You can also find images and similar parts to 3-1469373-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1469373-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1469373-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1469373-7 fall under?
The 3-1469373-7 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3-1469373-7 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1469373-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1469373-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1469373-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and Powell Electronics have stock available or on a lead time for 3-1469373-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1469373-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1469373-7?
You can fill out our help required form which you can use to request a quote for 3-1469373-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.