Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | SR6M4024 |
Prices starting from US$15.64
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$15.70
|
2,360
in stock
|
Buy Now | |
Chip One Stop
from US$18.70
|
110
in stock
|
Buy Now | |
element14
from US$18.49
|
91
in stock
|
Buy Now | |
Avnet America
from US$15.64
|
-
|
Buy Now | |
Boersig
from US$16.75
|
-
|
Buy Now | |
Farnell
from US$17.79
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | 15/15mm in Longitudinal Direction |
---|---|
Product Weight | 30g, 1.058oz |
Contact Current Rating (Max) | 8A |
Contact Material | AgSnO2 |
Terminal Type | PCB-THT |
Contact Special Features | Force Guided Contacts |
Contact Number of Poles | 4 |
Contact Arrangement | 3 Form A (NO) + 1 Form B (NC) |
Contact Current Class | 5 – 10A |
Insulation Clearance Between Contact & Coil | .217in, 5.5mm |
Product Width | .65in, 16.51mm |
Product Height | .65in, 16.5mm |
Height Class (Mechanical) | 16 – 20mm |
Product Length | 2.167in, 55mm |
Width Class (Mechanical) | 16 – 20mm |
Length Class (Mechanical) | 50 – 60mm |
Insulation Clearance Class | 5 – 8mm |
Coil Current | 50A |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Insulation Creepage Class | 3 – 5.5mm |
Contact Limiting Continuous Current | 8A |
Contact Limiting Breaking Current | 8A |
Insulation Creepage Between Contact & Coil | 5.5mm, .217in |
Coil Power Rating DC | 1200mW |
Contact Limiting Short-Time Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Resistance | 480Ω |
Coil Power Rating Class | 1000 – 1500mW |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Limiting Making Current | 8A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 3000Vrms |
Contact Switching Load (Min) | 10mA @ 5V |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Comment | Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Power Relay Type | Force-Guided |
Environmental Ambient Temperature Class | -25 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTIII |
SAFETY RELAY 8A 24V | TTI Europe |
POWER RELAY, 3PST/SPST, 8A, 250VAC, TH | element14 |
Electromechanical Relay 3PST-NO/SPST-NC 8A 24VDC 480Ohm Through Hole | Avnet America |
Safety Relays SR6M4024 | Sager |
Where can I find additional details, specifications and documents for a 3-1415353-1?
Additional datasheets, footprints and schematics for 3-1415353-1 are listed on our Part Details page. You can also find images and similar parts to 3-1415353-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1415353-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1415353-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1415353-1 fall under?
The 3-1415353-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1415353-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1415353-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1415353-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1415353-1 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, element14, Avnet America and Boersig have stock available or on a lead time for 3-1415353-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1415353-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1415353-1?
You can fill out our help required form which you can use to request a quote for 3-1415353-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.