Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PT380R24 |
No distributors results available
Product Weight | 30g, 1.058oz |
---|---|
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Class | 5 – 10A, 10 – 20A |
Terminal Type | Plug-In, Solder |
Contact Material | AgNi90/10, Gold-Plated |
Contact Number of Poles | 3 |
Contact Arrangement | 3 Form C (3 CO) |
Contact Current Rating (Max) | 10A |
Insulation Clearance Between Contact & Coil | 3mm |
Height Class (Mechanical) | 25 – 30mm |
Product Width | .886in, 22.5mm |
Product Length | 28mm, 1.102in |
Dimensions (L x W x H) (Approximate) | 1.102 x .886 x 1.142in, 28 x 22.5 x 29mm |
Length Class (Mechanical) | 25 – 30mm |
Insulation Clearance Class | 2.5 – 4mm |
Width Class (Mechanical) | 20 – 25mm |
Product Height | 29mm, 1.142in |
Contact Limiting Making Current | 20A |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Resistance | 192Ω |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Contact Limiting Short-Time Current | 300A |
Coil Special Features | LED, UL Coil Insulation Class F, Electrical Indicator |
Coil Voltage Rating | 24VAC |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 1200Vrms |
Coil Power Rating Class | .5 – 1VA |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 240VAC |
Contact Switching Load (Min) | 1mA @ .02V |
Coil Power Rating AC | 1VA, .79VA |
Contact Limiting Breaking Current | 10A |
Insulation Creepage Class | 3 – 5.5mm |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Socket |
実装方法 | Carton & Tube |
Packaging Method | Carton & Tube |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTII |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Where can I find additional details, specifications and documents for a 3-1415026-1?
Additional datasheets, footprints and schematics for 3-1415026-1 are listed on our Part Details page. You can also find images and similar parts to 3-1415026-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1415026-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1415026-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1415026-1 fall under?
The 3-1415026-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1415026-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1415026-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1415026-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1415026-1 have stock available?
There is no stock from authorised distributors for 3-1415026-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1415026-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1415026-1?
You can fill out our help required form which you can use to request a quote for 3-1415026-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.