Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.06
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$13.01
|
-
|
Buy Now | |
Future Electronics
from US$12.00
|
-
|
Buy Now | |
Avnet America
from US$11.66
|
-
|
Buy Now | |
RS Americas
from US$11.59
|
-
|
Buy Now | |
element14
from US$12.65
|
-
|
Buy Now | |
Sager
from US$12.10
|
-
|
Buy Now |
Output Power Max | 8W |
---|---|
Output Voltage Max | 24V |
Output Current | 340mA |
LED Driver Mode | Constant Voltage |
Input Voltage Min | 90V |
Input Voltage Max | 264V |
Product Range | - |
Buttons and switches with illumination | Transfer Multisort Elektronik |
Led Driver, Cv Mode, 0.34A, 6W, 24Vdc | Newark Electronics |
340mA 24V Constant Voltage LED Driver AC DC Converter Topology Power supply | Future Electronics |
Power Supply 24VDC 0.34A 8W Wire-Lead | Avnet America |
Power Supply | RS Americas |
LED DRIVER, CV MODE, 0.34A, 6W, 24VDC | element14 |
LED Power Supplies 24V DC .34A 8W POWER SUPPLY IP42 | Sager |
Where can I find additional details, specifications and documents for a 3-108-130?
Additional datasheets, footprints and schematics for 3-108-130 are listed on our Part Details page. You can also find images and similar parts to 3-108-130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-108-130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-108-130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-108-130 fall under?
The 3-108-130 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-108-130 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-108-130 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-108-130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-108-130 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-108-130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-108-130 often in real-time on the comparison pages.
What if I can't find stock of 3-108-130?
You can fill out our help required form which you can use to request a quote for 3-108-130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.