Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.77
|
1,455
in stock
|
Buy Now | |
Farnell
from US$1.36
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
1,455
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
1,455
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
1,455
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.93
|
-
|
Buy Now | |
Boersig
from US$0.87
|
-
|
Buy Now |
Coding Key Color | Salmon Pink |
---|---|
Coding Key Number | 2345 |
Packaging Quantity | 500 |
実装方法 | Bag |
Packaging Method | Bag |
Compatible With Backplane Connector Type | Type M, Type D, Type L, Type A |
Applied to Connector Style | Receptacle |
OTHER CONNECTOR ACCESSORIES | Farnell |
Hard Metric Connectors Z-Pack F.coding Key |Amp Te Connectivity 3-100526-5 | Newark Electronics |
Hard Metric Connectors Z-PACK F.CODING KEY | Rapid Electronics |
TE Connectivity Z-PACK F.CODING KEY Hard Metric Connectors Z-PACK F.CODING KEY | Distrelec |
Connector Accessories Receptacle Coding Key Salmon Pink | Avnet America |
Connector, Z-Pack F.Coding Key | TE Connectivity 3-100526-5 | RS Americas |
Where can I find additional details, specifications and documents for a 3-100526-5?
Additional datasheets, footprints and schematics for 3-100526-5 are listed on our Part Details page. You can also find images and similar parts to 3-100526-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-100526-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-100526-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-100526-5 fall under?
The 3-100526-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys.
Can I view similar or alternative parts?
You can view similar parts to 3-100526-5 when available in the Backplane Coding Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-100526-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-100526-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-100526-5 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-100526-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-100526-5 often in real-time on the comparison pages.
What if I can't find stock of 3-100526-5?
You can fill out our help required form which you can use to request a quote for 3-100526-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.