Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Coding Key Color | Salmon Pink |
---|---|
Coding Key Number | 1678 |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 500 |
Compatible With Backplane Connector Type | Type M, Type D, Type L, Type A |
Applied to Connector Style | Plug |
Z-Pack M.coding Key Rohs Compliant: Yes |Amp Te Connectivity 3-100525-5 | Newark Electronics |
Connector Accessories Plug Coding Key Salmon Pink | Avnet America |
Connector, Z-Pack M.Coding Key | TE Connectivity 3-100525-5 | RS Americas |
Where can I find additional details, specifications and documents for a 3-100525-5?
Additional datasheets, footprints and schematics for 3-100525-5 are listed on our Part Details page. You can also find images and similar parts to 3-100525-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-100525-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-100525-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-100525-5 fall under?
The 3-100525-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys.
Can I view similar or alternative parts?
You can view similar parts to 3-100525-5 when available in the Backplane Coding Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-100525-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-100525-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-100525-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-100525-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-100525-5 often in real-time on the comparison pages.
What if I can't find stock of 3-100525-5?
You can fill out our help required form which you can use to request a quote for 3-100525-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.