Status: | Active |
---|---|
Series: | 2V7002L |
RoHS: | Compliant |
Prices starting from US$0.0369
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0374
|
867,000
in stock
|
Buy Now | |
Avnet America
from US$0.0369
|
15,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0401
|
12,000
in stock
|
Buy Now | |
Micros
from US$0.26
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
630
in stock
|
Buy Now | |
Avnet Silica
-
|
363,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
2V Prefix for AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications |
Description | 2V7002L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 0.115 |
PD Max (W) | 0.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 7500 |
RDS(on) Max @ VGS = 10 V (mΩ) | 7500 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 50 |
Package Type | SOT-23-3 |
N-Channel 60 V 7.5 Ohm 300 mW Surface Mount Small Signal Mosfet - SOT-23-3 | Future Electronics |
Power MOSFET, N Channel, 60 V, 115 mA, 7.5 Ohm, TO-236 (SOT-23), 3 Pins, Surface Mount | Avnet America |
Trans MOSFET N-CH 60V 0.115A Automotive 3-Pin SOT-23 | Micros |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Nfet Sot23 60V 115Ma 7.5O/Reel |Onsemi 2V7002LT1G | Newark Electronics |
MOSFET, N-CH, 60V, 0.115A, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a 2V7002LT1G?
Additional datasheets, footprints and schematics for 2V7002LT1G are listed on our Part Details page. You can also find images and similar parts to 2V7002LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2V7002LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2V7002LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2V7002LT1G fall under?
The 2V7002LT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to 2V7002LT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2V7002LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the 2V7002LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2V7002LT1G have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Asia, Micros and Transfer Multisort Elektronik have stock available or on a lead time for 2V7002LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2V7002LT1G often in real-time on the comparison pages.
What if I can't find stock of 2V7002LT1G?
You can fill out our help required form which you can use to request a quote for 2V7002LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.