2STR1215 Power Bipolar by STMicroelectronics

Low voltage fast-switching NPN power transistor

Status: Active
Series: 2STR1215
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The 2STR1215 is a NPN transistor manufactured using new \"PB-HCD\" (power bipolar high current density) technology. The resulting transistor shows exceptional high gain performances coupled with very low saturation voltage. The complementary PNP is the 2STR2215.

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for RS
RS
from US$0.09
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for element14
element14
from US$0.13
-
Buy Now
Logo for Farnell
Farnell
from US$0.10
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Very low collector-emitter saturation voltage
Fast switching speed
High current gain characteristic
Miniature SOT-23 plastic package for surface mounting circuits

Alternative Descriptions

Transistor Bipolar NPN 15V 1.5A SOT23 | RS
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 15 V, 500 Mw, 2, 280 Rohs Compliant: Yes |Stmicroelectronics 2STR1215 | Newark Electronics
2STR1215 Series 15 V 1.5 A 500 mW NPN Bipolar (BJT) Transistor SOT-23-3 | Future Electronics
Trans GP BJT NPN 15V 1.5A 3-Pin SOT-23 T/R | Avnet America
TRANSISTOR, NPN, SOT-23 | element14
TRANSISTOR, NPN, 15V, 2A, SOT-23 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2STR1215?

Additional datasheets, footprints and schematics for 2STR1215 are listed on our Part Details page. You can also find images and similar parts to 2STR1215 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2STR1215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2STR1215 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2STR1215 fall under?

The 2STR1215 is listed under Power Transistors > Power Bipolar > < 500V Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2STR1215 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2STR1215 you can contact the distributor directly for product support, shipping queries etc.

Is the 2STR1215 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for 2STR1215 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 2STR1215.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2STR1215 often in real-time on the comparison pages.

What if I can't find stock of 2STR1215?

You can fill out our help required form which you can use to request a quote for 2STR1215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay