Status: | Active |
---|---|
Series: | 2STF2550 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
6,070
in stock
|
Buy Now | |
element14
from US$0.16
|
6,070
in stock
|
Buy Now | |
Farnell
from US$0.15
|
6,070
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low collector-emitter saturation voltage |
Fast switching speed |
High current gain characteristic |
Surface mounting devices in medium power SOT-89 and SOT-223 packages |
Bipolar (Bjt) Single Transistor, Pnp, -50 V, 1.4 W, -5 A, 70 Rohs Compliant: Yes |Stmicroelectronics 2STF2550 | Newark Electronics |
TRANSISTOR, PNP, 50V, 5A, SOT-89 | element14 |
Trans GP BJT PNP 50V 5A 4-Pin(3+Tab) SOT-89 T/R | Avnet Silica |
STMicroelectronics, 2STF2550 | RS |
2STF2550 Series 50V 5 A Low Voltage High Performance PNP Power Transistor SOT-89 | Future Electronics |
Where can I find additional details, specifications and documents for a 2STF2550?
Additional datasheets, footprints and schematics for 2STF2550 are listed on our Part Details page. You can also find images and similar parts to 2STF2550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2STF2550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2STF2550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2STF2550 fall under?
The 2STF2550 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2STF2550 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2STF2550 you can contact the distributor directly for product support, shipping queries etc.
Is the 2STF2550 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 2STF2550 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for 2STF2550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2STF2550 often in real-time on the comparison pages.
What if I can't find stock of 2STF2550?
You can fill out our help required form which you can use to request a quote for 2STF2550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.