Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
1,952
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
545
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Farnell
from US$0.32
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 25V |
Transition Frequency ft | 200MHz |
Power Dissipation Pd | 500mW |
DC Collector Current | 1.2A |
DC Current Gain hFE | 820hFE |
Transistor Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
NPN High hFE Transistor | RS |
Transistor, Npn, 25V, 1.2A, Sot-89 | Newark Electronics |
2SD2537 Series 25 V 1.2 A SMT NPN Medium Power Transistor -SC-62 | Future Electronics |
Trans GP BJT NPN 25V 1.2A 4-Pin(3+Tab) MPT T/R | Avnet America |
ROHM 2SD2537T100V NPN Bipolar Transistor, 1.2 A, 25 V, 3-Pin SC-62 | ROHM Semiconductor 2SD2537T100V | RS Americas |
TRANSISTOR, NPN, 25V, 1.2A, SOT-89 | Farnell |
Where can I find additional details, specifications and documents for a 2SD2537T100V?
Additional datasheets, footprints and schematics for 2SD2537T100V are listed on our Part Details page. You can also find images and similar parts to 2SD2537T100V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SD2537T100V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SD2537T100V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SD2537T100V fall under?
The 2SD2537T100V is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to 2SD2537T100V when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SD2537T100V you can contact the distributor directly for product support, shipping queries etc.
Is the 2SD2537T100V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SD2537T100V have stock available?
Authorised distributors including Chip One Stop, RS, CoreStaff, Newark Electronics and Future Electronics have stock available or on a lead time for 2SD2537T100V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SD2537T100V often in real-time on the comparison pages.
What if I can't find stock of 2SD2537T100V?
You can fill out our help required form which you can use to request a quote for 2SD2537T100V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.